web counter

Microchip Technology MCP3901EV-MCU16BOARD EVAL FOR 2CH ADC MCP3901

Microchip Technology MCP3901EV-MCU16 Reference Design 13
Microchip Technology MCP3901EV-MCU16 Reference Design 1
Microchip Technology MCP3901EV-MCU16 Reference Design 2
Microchip Technology MCP3901EV-MCU16 Reference Design 3
Microchip Technology MCP3901EV-MCU16 Reference Design 4
Microchip Technology MCP3901EV-MCU16 Reference Design 5
Microchip Technology MCP3901EV-MCU16 Reference Design 6
Microchip Technology MCP3901EV-MCU16 Reference Design 7
Microchip Technology MCP3901EV-MCU16 Reference Design 8
Microchip Technology MCP3901EV-MCU16 Reference Design 9
Microchip Technology MCP3901EV-MCU16 Reference Design 10
Microchip Technology MCP3901EV-MCU16 Reference Design 11
Microchip Technology MCP3901EV-MCU16 Reference Design 12
Microchip Technology MCP3901EV-MCU16 Reference Design 13
Microchip Technology MCP3901EV-MCU16 Reference Design 1
Microchip Technology MCP3901EV-MCU16 Reference Design 1
Microchip Technology MCP3901EV-MCU16 Reference Design 2
Microchip Technology MCP3901EV-MCU16 Reference Design 3
Microchip Technology MCP3901EV-MCU16 Reference Design 4
Microchip Technology MCP3901EV-MCU16 Reference Design 5
Microchip Technology MCP3901EV-MCU16 Reference Design 6
Microchip Technology MCP3901EV-MCU16 Reference Design 7
Microchip Technology MCP3901EV-MCU16 Reference Design 8
Microchip Technology MCP3901EV-MCU16 Reference Design 9
Microchip Technology MCP3901EV-MCU16 Reference Design 10
Microchip Technology MCP3901EV-MCU16 Reference Design 11
Microchip Technology MCP3901EV-MCU16 Reference Design 12
Microchip Technology MCP3901EV-MCU16 Reference Design 13

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveEnergy MeterMedical and HealthcareAutomotiveInstrumentation and Measurement

ECAD Model:

Description

The Microchip Technology MCP3901EV-MCU16 Evaluation Board is a powerful tool for evaluating the performance of the MCP3901 16-bit, 2-channel Analog-to-Digital Converter (ADC). This board is designed for medical, automotive, and transportation applications, and features a wide range of features and capabilities. It includes a 16-bit, 2-channel ADC, a 16-bit, 2-channel Digital-to-Analog Converter (DAC), and a 16-bit, 2-channel Digital-to-Analog Converter (DAC) with a programmable gain amplifier (PGA). The board also includes a USB interface for programming and debugging, as well as a variety of analog and digital I/O ports. The board is powered by a 3.3V power supply and is compatible with a wide range of microcontrollers. The MCP3901EV-MCU16 Evaluation Board is an ideal solution for evaluating the performance of the MCP3901 ADC in medical, automotive, and transportation applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MCP3901
  • Interface
    SPI
  • Number of Bits
    24
  • Data Bus Width
    16b
  • Utilized IC / Part
    MCP3901
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Number of A/D Converters
    2
  • Input Range
    ±1V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 7.3728MHZ 18PF SMD17000BUY
ISSI, Integrated Silicon Solution IncINTEGRATED SILICON SOLUTION (ISSI) IS61LV5128AL-10TLI SRAM 4MB 512K X 8 3V 10NS, 61LV51281382RFQ
Texas InstrumentsRS-232 Interface IC 3-5V MultiCh Compat Line Drvr/Rcvr2BUY
ISSI, Integrated Silicon Solution IncIC SRAM 4M PARALLEL 44TSOP II6BUY
Texas InstrumentsTEXAS INSTRUMENTS LM1117MP-5.0/NOPB LDO, 0.8A, 5V, SOT-223, FULL REEL1020RFQ
Texas InstrumentsIC LINE DRVR/RCVR RS232 20-TSSOP3425BUY
Abracon LLCCRYSTAL 48.0000MHZ 10PF SMD7520BUY