web counter

Microchip Technology MCP6SX2DM-PCTLTHAmplifier IC Development Tools MCP6SX2 PGA Therm PICtail Demo Brd

Microchip Technology MCP6SX2DM-PCTLTH Reference Design 1
Microchip Technology MCP6SX2DM-PCTLTH Reference Design 1
Microchip Technology MCP6SX2DM-PCTLTH Reference Design 1
Microchip Technology MCP6SX2DM-PCTLTH Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Instrumentation and MeasurementData Acquisition SystemTest EquipmentPortable Medical InstrumentationInstrumentation and Measurement

ECAD Model:

Description

The board is designed to demonstrate the features of the MCP6S22 and MCP6S92 PGA devices. It includes a thermistor, a potentiometer, and a PGA output connector. The board also includes a PICtail connector for easy connection to a PIC microcontroller. The board is designed to allow users to quickly and easily evaluate the performance of the MCP6S22 and MCP6S92 PGA devices. The board includes a thermistor, a potentiometer, and a PGA output connector. The thermistor is used to measure temperature, while the potentiometer is used to adjust the gain of the PGA. The PGA output connector allows users to connect the board to an external device for further evaluation. The board also includes a PICtail connector for easy connection to a PIC microcontroller. The board is designed to allow users to quickly and easily evaluate the performance of the MCP6S22 and MCP6S92 PGA devices. It is ideal for applications such as temperature measurement, signal conditioning, and instrumentation.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.5V~5.5V
  • Operating Supply Voltage
    5V
  • Interface
    Analog
  • Utilized IC / Part
    MCP6S22, MCP6S92
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Thermistor
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining