web counter

Microchip Technology MCP73833EVBOARD EVAL FOR MCP73833

Microchip Technology MCP73833EV Reference Design 2
Microchip Technology MCP73833EV Reference Design 1
Microchip Technology MCP73833EV Reference Design 2
Microchip Technology MCP73833EV Reference Design 1
Microchip Technology MCP73833EV Reference Design 1
Microchip Technology MCP73833EV Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantBluetoothCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MCP73833EV-EV is a 4.2V, 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger designed for Bluetooth, consumer electronics, and wearable applications. It features a low-profile, space-saving design and is capable of charging a single-cell Li-Ion/Li-Polymer battery from a USB port or other regulated 5V source. The MCP73833EV-EV also features a programmable charge current up to 500mA, thermal regulation, and a charge status output pin. It is designed to provide a safe and efficient charging solution for a wide range of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MCP73833
  • Function
    Battery Charger
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    MCP7833
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Li-Ion / Li-Pol (1 Cell)
  • Embedded
    No
  • Secondary Attributes
    Preconditioning, Cell Temperature Monitoring
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining