Microchip Technology MIC38150HYHL EVEVAL BOARD, MIC38150 LDO BUCK CONVERTER
Description
The Microchip Technology MIC38150HYHL-EV is a 1.8V DC to DC single output power supply designed for industrial, industrial automation, and medical applications. It features a wide input voltage range of 4.5V to 36V, and a maximum output current of 1.5A. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The MIC38150HYHL-EV is designed to meet the requirements of industrial, industrial automation, and medical applications, and is protected against over-voltage, over-current, and short-circuit conditions. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- MountReverse
- PackagingBox
- SeriesHELDO™
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberMIC38150
- Current - Output1.5A
- Voltage - Output1.8V
- Utilized IC / PartMIC38150
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Regulator TypePositive Adjustable
- Board TypeFully Populated
- Channels per IC1 - Single
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG LIN 1.5V/1.8V/3.3V 8TMLF | 2816 | BUY |


Product
Brand
Articles
Tools