web counter

Nordic Semiconductor ASA nRF905-EVKIT-433RF Modules NRF905 EVAL KIT 433MHZ

Nordic Semiconductor ASA nRF905-EVKIT-433 Reference Design 2
Nordic Semiconductor ASA nRF905-EVKIT-433 Reference Design 1
Nordic Semiconductor ASA nRF905-EVKIT-433 Reference Design 2
Nordic Semiconductor ASA nRF905-EVKIT-433 Reference Design 1
Nordic Semiconductor ASA nRF905-EVKIT-433 Reference Design 1
Nordic Semiconductor ASA nRF905-EVKIT-433 Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

AutomotiveTelemetryWirelessSecurity SystemRemote ControlRemote Keyless EntryGaming and ToysSurveillance and Security SystemAutomotive

ECAD Model:

Description

The Nordic Semiconductor nRF905-EVKIT-433 is an evaluation kit for the nRF905 single chip 433MHz RF transceiver with embedded 8051 compatible microcontroller. This kit is designed for automotive and transportation applications, and is ideal for testing and evaluating the nRF905 transceiver. It includes a range of features such as a built-in antenna, a range of power supply options, and a range of software tools for programming and debugging. The kit also includes a range of accessories such as a USB cable, a serial cable, and a range of antennas. The nRF905-EVKIT-433 is a great tool for developers and engineers looking to evaluate the nRF905 transceiver for their automotive and transportation applications.

Specifications

Nordic Semiconductor ASA technical specifications, attributes, parameters and parts with similar specifications to Nordic Semiconductor ASA .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Published
    2004
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    433MHz
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nordic Semiconductor ASARF Transceiver 1.9-3.6V 433/868/ 915MHz TRNSCVR2RFQ
Nordic Semiconductor ASANORDIC SEMICONDUCTOR - NRF905 - IC, TRANSCEIVER, 430 928MHZ, SMD20RFQ