web counter

NXP MTRCCBB5643LPower Management IC Development Tools MPC5643LStandaloneMC

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The NXP Semiconductors MTRCCBB5643L-L, MTRCCBB5643L, Dual 3-Phase Sensorless BLDC Motor Control Development Kit is a comprehensive development platform for motor control applications. It includes a Qorivva MPC5643L MCU, Motor Control Library, and Motor Control Workbench. The Qorivva MPC5643L MCU is a 32-bit microcontroller with a powerful processing core and integrated peripherals. The Motor Control Library provides a comprehensive set of functions for controlling 3-phase brushless DC motors. The Motor Control Workbench is a graphical user interface that allows users to quickly and easily configure and debug motor control applications. The kit also includes a power board, a motor board, and a USB cable for connecting to a PC. This development kit is ideal for applications such as automotive, industrial, and consumer motor control.