web counter

NXP MTRCCBP5604PPower Management IC Development Tools MPC5604P Standalone MC CB for PMSM

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The NXP Semiconductors MTRCCBP5604P-P, MTRCCBP5604P, 3-Phase PMSM Motor Control Development Kit is a comprehensive development platform for motor control applications. It includes the Qorivva MPC5604P MCU, Motor Control Library, and Motor Control Workbench. The Qorivva MPC5604P MCU is a 32-bit microcontroller with a powerful processing core and integrated peripherals. The Motor Control Library provides a comprehensive set of functions for motor control applications, including motor control algorithms, motor control peripherals, and motor control software. The Motor Control Workbench is a graphical user interface that allows users to quickly and easily configure and debug motor control applications. The kit also includes a 3-phase PMSM motor, power supply, and cables for easy setup and testing. This development kit is ideal for motor control applications such as automotive, industrial, and consumer applications.