web counter

NXP Semiconductors / Freescale MTRCCBB5604P

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The NXP Semiconductors MTRCCBB5604P-P, MTRCCBB5604P, 3-phase Sensorless BLDC Development Kit is a comprehensive solution for motor control applications. It includes a Freescale MPC5604P MCU, Motor Control Board, and Power Board. The MCU is a 32-bit microcontroller with a wide range of peripherals and features, including a CAN bus, Ethernet, and USB. The Motor Control Board is designed to control 3-phase brushless DC motors, and includes a 3-phase inverter, current sensing, and a PWM generator. The Power Board provides the necessary power supply for the MCU and motor control board. The kit also includes a comprehensive software package for motor control development, including a motor control library, example code, and a graphical user interface. This kit is ideal for motor control applications such as robotics, automotive, and industrial automation.

Specifications

NXP Semiconductors / Freescale technical specifications, attributes, parameters and parts with similar specifications to NXP Semiconductors / Freescale .
  • Type
    Parameter
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining