web counter

NXP Semiconductors / Freescale MTRCKTDPS5643L

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The NXP Semiconductors MTRCKTDPS5643L-L, MTRCKTDPS5643L, Dual 3-Phase PMSM Motor Control Development Kit is a comprehensive development platform for motor control applications. It includes the Qorivva MPC5643L MCU, Motor Control Library, and Motor Control Workbench. The Qorivva MPC5643L MCU is a 32-bit microcontroller with a powerful processing core and integrated peripherals. The Motor Control Library provides a comprehensive set of software components for motor control applications, including motor control algorithms, motor control peripherals, and motor control drivers. The Motor Control Workbench is a graphical user interface that allows users to quickly and easily configure and debug motor control applications. The kit also includes a variety of hardware components, such as a motor control board, power supply, and motor control cables. The MTRCKTDPS5643L-L, MTRCKTDPS5643L, Dual 3-Phase PMSM Motor Control Development Kit is an ideal solution for motor control applications.

Specifications

NXP Semiconductors / Freescale technical specifications, attributes, parameters and parts with similar specifications to NXP Semiconductors / Freescale .
  • Type
    Parameter
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining