web counter

NXP Semiconductors / Freescale MTRCKTSPS5643L

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The NXP Semiconductors MTRCKTSPS5643L-L, MTRCKTSPS5643L, 3-Phase PMSM Motor Control Development Kit is a comprehensive development platform for motor control applications. It includes the Qorivva MPC5643L MCU, Motor Control Library, and Motor Control Workbench. The Qorivva MPC5643L MCU is a 32-bit microcontroller with a powerful ARM Cortex-M4 core, providing high performance and low power consumption. The Motor Control Library provides a comprehensive set of software components for motor control applications, including motor control algorithms, motor control peripherals, and motor control drivers. The Motor Control Workbench is a graphical user interface for configuring and debugging motor control applications. The kit also includes a 3-phase PMSM motor, power supply, and cables for easy setup and testing. This development kit is ideal for motor control applications such as automotive, industrial, and consumer applications.

Specifications

NXP Semiconductors / Freescale technical specifications, attributes, parameters and parts with similar specifications to NXP Semiconductors / Freescale .
  • Type
    Parameter
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining