web counter

NXP USA Inc. 3PHASELV-KITNXP 3PHASELV-KIT 3 Phase BLDC/PMSM Low Voltage Motor Control Kit

NXP USA Inc. 3PHASELV-KIT Reference Design 2
NXP USA Inc. 3PHASELV-KIT Reference Design 1
NXP USA Inc. 3PHASELV-KIT Reference Design 2
NXP USA Inc. 3PHASELV-KIT Reference Design 1
NXP USA Inc. 3PHASELV-KIT Reference Design 1
NXP USA Inc. 3PHASELV-KIT Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The NXP Semiconductors 3PHASELV-KIT is a 3-phase BLDC/PMSM low-voltage motor control drive for the MC9S08JM60 8-bit HCS08 MCU. It is designed for developing BLDC/PMSM motor control applications. The kit includes a 3-phase BLDC/PMSM motor, a 3-phase motor control board, a power supply, and a USB cable. The motor control board features a MC9S08JM60 8-bit HCS08 MCU, a 3-phase motor driver, a power supply, and a USB interface. The kit also includes a comprehensive software package that includes a motor control library, a motor control application, and a graphical user interface. The software package provides a complete development environment for developing motor control applications. The kit is ideal for applications such as automotive, industrial, and consumer applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    25 Weeks
  • Published
    2001
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    MC56F8006, MC9S08MP16
  • Supplied Contents
    Board(s), Cable(s), Power Supply, Accessories
  • Primary Attributes
    Motors (BLDC, PMSM)
  • Secondary Attributes
    USB Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining