web counter

NXP USA Inc. FRDM-KV10ZNXP FRDM-KV10Z DEV BOARD, CORTEX-M0+ MCU

NXP USA Inc. FRDM-KV10Z Reference Design 2
NXP USA Inc. FRDM-KV10Z Reference Design 1
NXP USA Inc. FRDM-KV10Z Reference Design 2
NXP USA Inc. FRDM-KV10Z Reference Design 1
NXP USA Inc. FRDM-KV10Z Reference Design 1
NXP USA Inc. FRDM-KV10Z Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The NXP Semiconductors FRDM-KV10Z Freedom Development Platform is a powerful and versatile development platform for Kinetis KV1x family 16 KB and 32 KB Flash MCUs. It is designed to enable rapid prototyping and development of motor control and power conversion applications. The platform features a Kinetis KV10Z32VFM7 MCU with a Cortex-M0+ core, 16 KB of Flash memory, and 32 KB of SRAM. It also includes a range of peripherals, such as a USB 2.0 full-speed device controller, a 12-bit analog-to-digital converter, and a low-power timer. The platform also includes a range of development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Motor Suite. The FRDM-KV10Z is an ideal platform for developing motor control and power conversion applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Published
    2014
  • Series
    Kinetis
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KV1x
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Freedom
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADR444ARZ - Voltage Reference, Ultralow Noise, Series - Fixed, ADR444 Series, 4.096V, NSOIC-82BUY
Analog Devices Inc.ANALOG DEVICES ADR444ARMZ Voltage Reference, Ultralow Noise, Series - Fixed, ADR444 Series, 4.096V, MSOP-80RFQ
Analog Devices Inc.IC VREF SERIES 4.096V 8SOIC10RFQ
Analog Devices Inc.IC INST AMP 1 CIRCUIT 32LFCSP3RFQ
Analog Devices Inc.DAC 1-CH Resistor-String 16-bit 8-Pin SOT-23 T/R775RFQ
Analog Devices Inc.V-Ref Precision 4.096V 10mA 8-Pin SOIC N T/R827BUY
Analog Devices Inc.IC VREF SERIES 4.096V 8MSOP4000RFQ
Analog Devices Inc.IC DAC 16BIT BUFF V-OUT SOT23-82800BUY
Analog Devices Inc.ANALOG DEVICES AD5750ACPZ AMP, INSTR, I/V OUT DRIVER, 32LFCSP1300RFQ
Analog Devices Inc.Precision Voltage/Current Output Driver 32-Pin LFCSP EP T/R1500RFQ
Analog Devices Inc.IC, CURRENT/VOLTAGE O/P DRIVER, LFCSP-32 - More Details9000RFQ
Analog Devices Inc.ANALOG DEVICES ADR444BRZ Voltage Reference, Ultralow Noise, Series - Fixed, ADR444 Series, 4.096V, NSOIC-84RFQ
Load more