web counter

NXP USA Inc. FRDM-KV31FNXP FRDM-KV31F Development Board, CorteX-M4F MCU, 120MHz CPU/DSP, 6 Axis Accelero/Magnetometer

NXP USA Inc. FRDM-KV31F Reference Design 2
NXP USA Inc. FRDM-KV31F Reference Design 1
NXP USA Inc. FRDM-KV31F Reference Design 2
NXP USA Inc. FRDM-KV31F Reference Design 1
NXP USA Inc. FRDM-KV31F Reference Design 1
NXP USA Inc. FRDM-KV31F Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The NXP Semiconductors FRDM-KV31F is a development platform for the MKV31F512 Kinetis KV3x family of microcontrollers. It is designed to enable rapid prototyping and development of motor control and power conversion applications. The platform includes a Kinetis KV31F512VLL12 MCU, a USB-based OpenSDA debug interface, a 3-axis accelerometer, a 3-axis magnetometer, a temperature sensor, and a user LED. It also includes a range of expansion headers for connecting external components, such as sensors, actuators, and displays. The FRDM-KV31F is an ideal platform for developing applications in the automotive, industrial, and consumer markets.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    KV3x
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Freedom
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-83850RFQ
ON SemiconductorIC REG LINEAR 3.3V 1A SOT22312000RFQ
NXP USA Inc.NXP MKV31F512VLL12 32 Bit Microcontroller, Kinetis V Series, Motor Control, ARM Cortex-M4, 120 MHz, 512 KB, 96 KB10000RFQ
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ