web counter

NXP USA Inc. TWR-56F8257Silicon Manufacturer:NXP; Silicon Core Number:MC56F; Kit Application Type:Motor Control; Application Sub Type:3 Phase Motor; Core Architecture:56800/E; Core Sub-Architecture:56800/E; Kit Contents:Board, Cable, DVD, User Guide ;RoHS Compliant: Yes

NXP USA Inc. TWR-56F8257 Reference Design 2
NXP USA Inc. TWR-56F8257 Reference Design 1
NXP USA Inc. TWR-56F8257 Reference Design 2
NXP USA Inc. TWR-56F8257 Reference Design 1
NXP USA Inc. TWR-56F8257 Reference Design 1
NXP USA Inc. TWR-56F8257 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor Control

ECAD Model:

Description

Tower System Module is a powerful and versatile development platform for motor control applications. It is based on the NXP Semiconductors MC56F8257 Digital Signal Controller (DSC) and is designed to provide a complete solution for motor control applications. The module includes a high-performance 32-bit DSC, a power conversion module, a motor control module, and a variety of peripherals. The module is designed to provide a complete solution for motor control applications, including power conversion, motor control, and communication. It is capable of controlling a wide range of motors, including brushless DC, stepper, and AC induction motors. The module also includes a variety of peripherals, such as a CAN transceiver, a USB port, and a JTAG port. The module is designed to be easy to use and provides a comprehensive development environment for motor control applications. It is also designed to be highly reliable and robust, making it suitable for a wide range of applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DSP
  • Core Processor
    56800E
  • Utilized IC / Part
    MC56F8257
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC BUFFER NON-INVERT 5.5V 14SO5309RFQ
Nexperia USA Inc.NEXPERIA - 74HCT125PW,118 - BUFFER/DRIVER, NON-INV, 3-STATE, TSSOP142113RFQ
Diodes IncorporatedIC BUFFER NON-INVERTING 14SO20000BUY
Texas InstrumentsIC INVERTER 6CH 6-INP 14TSSOP6379RFQ
Nexperia USA Inc.IC BUF NON-INVERT 5.5V 14TSSOP2500RFQ
NXP USA Inc.FREESCALE SEMICONDUCTOR MC56F8257VLH DSC, 64K FLASH, 60MHZ, 64-LQFP585RFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
Diodes IncorporatedIC BUFFER NON-INVERTING 14TSSOP3335BUY