NXP USA Inc. TWR-K24F120MKinetis K24 120 MHz Microcontrollers Tower Board
Description
The NXP Semiconductors TWR-K24F120M is a Kinetis K24 120-MHz MCU Tower System Module designed for connectivity and sensor fusion applications. It features a high RAM density and industrial grade components, making it suitable for use in demanding industrial environments. It is equipped with a Cortex-M4 core, 1MB of Flash memory, and 256KB of RAM, as well as a variety of peripherals and interfaces. It also includes a range of connectivity options, including Ethernet, USB, CAN, and I2C. The TWR-K24F120M is ideal for applications that require high performance, low power consumption, and reliable operation.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time12 Weeks
- Mounting TypeFixed
- SeriesKinetis
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartK24
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP Semiconductors | MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Each | 0 | RFQ | |
| STMicroelectronics | IC EEPROM 1M I2C 1MHZ 8SO | 16615 | RFQ | |
| NXP USA Inc. | NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-8 | 3850 | RFQ | |
| Microchip Technology | LDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-223 | 1 | BUY | |
| Microchip Technology | LDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) SOT-223 | 5000 | BUY | |
| Abracon LLC | CRYSTAL 32.7680KHZ 12.5PF SMD | 170 | RFQ | |
| NXP USA Inc. | NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-32 | 0 | RFQ |


Product
Brand
Articles
Tools