web counter

NXP USA Inc. DEMO9S08EL32AUTODevelopment Boards & Kits - S08 / S12 EL32 DEMO BOARD AUTO

NXP USA Inc. DEMO9S08EL32AUTO Reference Design 3
NXP USA Inc. DEMO9S08EL32AUTO Reference Design 1
NXP USA Inc. DEMO9S08EL32AUTO Reference Design 2
NXP USA Inc. DEMO9S08EL32AUTO Reference Design 3
NXP USA Inc. DEMO9S08EL32AUTO Reference Design 1
NXP USA Inc. DEMO9S08EL32AUTO Reference Design 1
NXP USA Inc. DEMO9S08EL32AUTO Reference Design 2
NXP USA Inc. DEMO9S08EL32AUTO Reference Design 3

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPower ToolMotor ControlSecurity SystemHealth SystemFire AlarmSmart SensorHandheld POS ScannerIndustrial Networking

ECAD Model:

Description

The NXP Semiconductors DEMO9S08EL32AUTO-AUTO is a demonstration board for the MC9S08EL32 S08EL/SL device, designed for automotive, consumer electronics, and industrial control applications. It features a 32-bit S08EL/SL device with a maximum operating frequency of 24 MHz, and a wide range of peripherals, including a CAN module, a LIN module, a 12-bit ADC, and a 10-bit DAC. The board also includes a USB interface, an LCD display, and a keypad for user interaction. The board is designed to be used with the CodeWarrior Development Studio for S08EL/SL, allowing users to quickly and easily develop applications for the MC9S08EL32 device.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    HCS08
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Utilized IC / Part
    MC9S08EL32
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS L4931CD50-TR Fixed LDO Voltage Regulator, 7V to 20V, 400mV Dropout, 5Vout, 300mAout, SOIC-819989RFQ
NXP USA Inc.LIN Transceiver 20kBd Automotive 8-Pin SO T/R15BUY