web counter

NXP USA Inc. DEMO9S08SC4Development Boards & Kits - S08 / S12 DEMO BRD FOR 9S08SC4

NXP USA Inc. DEMO9S08SC4 Reference Design 12
NXP USA Inc. DEMO9S08SC4 Reference Design 1
NXP USA Inc. DEMO9S08SC4 Reference Design 2
NXP USA Inc. DEMO9S08SC4 Reference Design 3
NXP USA Inc. DEMO9S08SC4 Reference Design 4
NXP USA Inc. DEMO9S08SC4 Reference Design 5
NXP USA Inc. DEMO9S08SC4 Reference Design 6
NXP USA Inc. DEMO9S08SC4 Reference Design 7
NXP USA Inc. DEMO9S08SC4 Reference Design 8
NXP USA Inc. DEMO9S08SC4 Reference Design 9
NXP USA Inc. DEMO9S08SC4 Reference Design 10
NXP USA Inc. DEMO9S08SC4 Reference Design 11
NXP USA Inc. DEMO9S08SC4 Reference Design 12
NXP USA Inc. DEMO9S08SC4 Reference Design 1
NXP USA Inc. DEMO9S08SC4 Reference Design 1
NXP USA Inc. DEMO9S08SC4 Reference Design 2
NXP USA Inc. DEMO9S08SC4 Reference Design 3
NXP USA Inc. DEMO9S08SC4 Reference Design 4
NXP USA Inc. DEMO9S08SC4 Reference Design 5
NXP USA Inc. DEMO9S08SC4 Reference Design 6
NXP USA Inc. DEMO9S08SC4 Reference Design 7
NXP USA Inc. DEMO9S08SC4 Reference Design 8
NXP USA Inc. DEMO9S08SC4 Reference Design 9
NXP USA Inc. DEMO9S08SC4 Reference Design 10
NXP USA Inc. DEMO9S08SC4 Reference Design 11
NXP USA Inc. DEMO9S08SC4 Reference Design 12

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsMotion Motor ControlBlowerHVACSmart SensorVanity MirrorLightingFluorescent Dimming

ECAD Model:

Description

The NXP Semiconductors DEMO9S08SC4-SC4, DEMO9S08SC4, S9S08SC4 Demonstration Board is a powerful and versatile development platform for the MC9S08SC4 S08 family of 8-bit microcontrollers. It is designed to provide a comprehensive set of features and functions for the evaluation and development of consumer electronics applications. The board includes a wide range of peripherals, including a LCD display, keypad, LEDs, and a variety of communication interfaces. It also includes a full-featured debugger, allowing for easy debugging and programming of the MC9S08SC4 microcontroller. The board is ideal for prototyping and testing of consumer electronics applications, and is a great tool for learning and exploring the capabilities of the MC9S08SC4 microcontroller.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    HCS08
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Utilized IC / Part
    MC9S08SC4
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents