web counter

Analog Devices Inc. EVAL-ADuCM360QSPZADuCM361 Microcontroller Development Kit

Analog Devices Inc. EVAL-ADuCM360QSPZ Reference Design 3
Analog Devices Inc. EVAL-ADuCM360QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADuCM360QSPZ Reference Design 2
Analog Devices Inc. EVAL-ADuCM360QSPZ Reference Design 3
Analog Devices Inc. EVAL-ADuCM360QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADuCM360QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADuCM360QSPZ Reference Design 2
Analog Devices Inc. EVAL-ADuCM360QSPZ Reference Design 3

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Automation HMIMedical and HealthcareIntelligent Occupancy SensingPatient MonitoringIndustrial Process Measurement and ControlSmart Sensor

ECAD Model:

Description

The Analog Devices EVAL-ADuCM360QSPZ QuickStart Plus Kit is a comprehensive development platform for the ADuCM360 low power, fully integrated, 24-bit data acquisition system. It features dual Industrial grade ARM Cortex-M3 processors, allowing for high performance and low power operation. The kit includes a USB-based debug interface, a graphical user interface, and a comprehensive set of software libraries and example programs. It also includes a range of hardware peripherals, such as an LCD display, a temperature sensor, and a 3-axis accelerometer. The kit is designed to provide a complete development environment for the ADuCM360, allowing users to quickly and easily develop their own applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADUCM360
  • Operating Supply Voltage
    3.6V
  • Interface
    Serial, USB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M3
  • Data Bus Width
    32b
  • Utilized IC / Part
    ADuCM361
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), J-Link OB Programmer
  • Board Type
    Evaluation Platform
  • Platform
    QuickStart™ PLUS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM 8kx8 - 2.5V7500BUY
Analog Devices Inc.ANALOG DEVICES AD7476ARTZ-500RL7Analogue to Digital Converter, 12 bit, 1 MSPS, Single, 2.7 V, 5.25 V, SOT-232960RFQ
Analog Devices Inc.IC MUX/DEMUX QUAD 2X1 16QSOP15RFQ
Analog Devices Inc.ANALOG DEVICES AD7476ARTZ-REEL7Analogue to Digital Converter, 12 bit, 2.35 V, 5.25 V, SOT-231RFQ
MicrochipI2C? Serial EEPROM, 2.5 to 5.5V, 400 kHz, -40 to 125°C, DFN-8, RoHS1350RFQ
Microchip TechnologyMICROCHIP - 24LC64T-I/OT - EEPROM, 64 Kbit, 8K x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins3000RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TDFN3560BUY
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube35BUY
Microchip TechnologyMICROCHIP - 24LC64-I/MS - SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-80RFQ
Microchip Technology64K 8KX8 2.5V SER EE EXT3300RFQ
Analog Devices Inc.Analog Multiplexer Quad 2:1 Automotive 16-Pin QSOP T/R484RFQ
Analog Devices Inc.Analog Multiplexer Quad 2:1 Automotive 16-Pin QSOP T/R1412BUY
Load more