web counter

NXP USA Inc. TWR-KL28Z72MKL28Z72M Kinetis M Family Microcontroller Tower System Module

NXP USA Inc. TWR-KL28Z72M Reference Design 11
NXP USA Inc. TWR-KL28Z72M Reference Design 1
NXP USA Inc. TWR-KL28Z72M Reference Design 2
NXP USA Inc. TWR-KL28Z72M Reference Design 3
NXP USA Inc. TWR-KL28Z72M Reference Design 4
NXP USA Inc. TWR-KL28Z72M Reference Design 5
NXP USA Inc. TWR-KL28Z72M Reference Design 6
NXP USA Inc. TWR-KL28Z72M Reference Design 7
NXP USA Inc. TWR-KL28Z72M Reference Design 8
NXP USA Inc. TWR-KL28Z72M Reference Design 9
NXP USA Inc. TWR-KL28Z72M Reference Design 10
NXP USA Inc. TWR-KL28Z72M Reference Design 11
NXP USA Inc. TWR-KL28Z72M Reference Design 1
NXP USA Inc. TWR-KL28Z72M Reference Design 1
NXP USA Inc. TWR-KL28Z72M Reference Design 2
NXP USA Inc. TWR-KL28Z72M Reference Design 3
NXP USA Inc. TWR-KL28Z72M Reference Design 4
NXP USA Inc. TWR-KL28Z72M Reference Design 5
NXP USA Inc. TWR-KL28Z72M Reference Design 6
NXP USA Inc. TWR-KL28Z72M Reference Design 7
NXP USA Inc. TWR-KL28Z72M Reference Design 8
NXP USA Inc. TWR-KL28Z72M Reference Design 9
NXP USA Inc. TWR-KL28Z72M Reference Design 10
NXP USA Inc. TWR-KL28Z72M Reference Design 11

Applications:

Embedded System >

Microcontroller

End Products:

Instrumentation and MeasurementSensors and Hubs

ECAD Model:

Description

The NXP Semiconductors TWR-KL28Z72M Tower System Module Development Board is a powerful and versatile platform for developing applications using the MKL28Z512VLL7 Kinetis KL28 32-bit MCU. It is designed for instrumentation and measurement applications, providing a wide range of features and capabilities. The board includes a range of peripherals, including a USB 2.0 port, an Ethernet port, an LCD display, and a variety of analog and digital I/O. It also includes a range of development tools, such as a debugger, a compiler, and a software library. The board is ideal for prototyping and testing applications in the instrumentation and measurement fields.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Part Status
    Active
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    KL28
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 6SOT1990RFQ
Microchip TechnologyLDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-223 T/R3RFQ
Texas InstrumentsIC VOLT-LVL TRANSL BI-DIR SC70-6100BUY
NXP USA Inc.Buffers & Line Drivers Quadbufferline drvr w/5V input/outputs0RFQ
Texas InstrumentsPROTOTYPE0RFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ
Texas InstrumentsVoltage Level Translator 6-Pin SOT-563 T/R25BUY
Nexperia USA Inc.74LVC125A-Q100 - Quad buffer/line driver with 5 V tolerant input/outputs; 3-state500RFQ