NXP USA Inc. TWR-KV58F220MNXP TWR-KV58F220M Development Board, MKV58F1M0VLQ22 MCU Tower Mod, 220MHz CPU, Tower-MC/SER/LCD Compatible
Description
The NXP Semiconductors TWR-KV58F220M is a Tower System Module for the MKV58F1 Kinetis KV5x MCU Family. It is designed for motor control applications and features a Kinetis KV58F220M MCU with a Cortex-M4 core, up to 256KB of flash memory, and up to 32KB of SRAM. It also includes a variety of peripherals, such as a 12-bit ADC, a 12-bit DAC, a CAN controller, and a USB 2.0 full-speed controller. The module also includes a variety of power management features, such as a low-power stop mode, a low-power run mode, and a low-power wait mode. The module is designed to be used with the Tower System development platform, which provides a comprehensive development environment for the Kinetis KV5x MCU family.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time11 Weeks
- Mounting TypeFixed
- Published2012
- SeriesKinetis
- Part StatusActive
- Moisture Sensitivity Level (MSL)Not Applicable
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M7
- Utilized IC / PartKV5x
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-8 | 3850 | RFQ | |
| ON Semiconductor | IC REG LINEAR 3.3V 1A SOT223 | 12000 | RFQ | |
| NXP USA Inc. | Kinetis KV58: 240MHz Cortex-M7 Real-Time Control MCU, 1MB Flash, 256KB SRAM, Ethernet, 144-LQFP | 562 | RFQ | |
| Microchip Technology | LDO Regulator Pos 1.8V 0.5A Automotive 4-Pin(3 Tab) SOT-223 | 5000 | BUY | |
| NXP Semiconductors | MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Each | 0 | RFQ | |
| NXP USA Inc. | NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-32 | 0 | RFQ |


Product
Brand
Articles
Tools