web counter

ON Semiconductor DUALASYMA5VGEVBEVAL BOARD BUCK CONV DUAL AG

ON Semiconductor DUALASYMA5VGEVB Reference Design 2
ON Semiconductor DUALASYMA5VGEVB Reference Design 1
ON Semiconductor DUALASYMA5VGEVB Reference Design 2
ON Semiconductor DUALASYMA5VGEVB Reference Design 1
ON Semiconductor DUALASYMA5VGEVB Reference Design 1
ON Semiconductor DUALASYMA5VGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDDR MemoryDesktops and Servers

ECAD Model:

Description

The ON Semiconductor DUALASYMA5VGEVB-VGEVB is a 0.8 to 1.4V DC to DC single output power supply designed for use in desktops, servers, computers, and peripherals. It features a wide input voltage range of 4.5V to 14V, and a maximum output current of 5A. The device is designed to provide a high level of efficiency, with a maximum efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low output ripple of less than 10mV. The device is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.8V~1.4V
  • Frequency - Switching
    330kHz
  • Utilized IC / Part
    NCP5386B, NCP5911
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining