ON Semiconductor DUALASYMB12VGEVBEVAL BOARD BUCK CONV DUAL AG
Description
The ON Semiconductor DUALASYMB12VGEVB-VGEVB is a 0.8 to 1.4V DC to DC single output power supply designed for use in desktops, servers, computers, and peripherals. It features a wide input voltage range of 4.5V to 14V, and a maximum output current of 12A. The power supply is designed to provide a reliable and efficient power source for a variety of applications. It is also designed to be highly efficient, with a maximum efficiency of 95%. The power supply is also designed to be highly reliable, with a MTBF of over 1 million hours. The power supply is also RoHS compliant, making it an ideal choice for environmentally conscious applications.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time52 Weeks
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output0.8V~1.4V
- Frequency - Switching330kHz
- Utilized IC / PartNCP5386B, NCP5901B
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK America, Inc. | CRYSTAL 16.0000MHZ 8PF SMD | 162000 | RFQ |


Product
Brand
Articles
Tools