web counter

ON Semiconductor NCP1615GEVBNCP1615C High Voltage PFC Controller Evaluation Board

ON Semiconductor NCP1615GEVB Reference Design 4
ON Semiconductor NCP1615GEVB Reference Design 1
ON Semiconductor NCP1615GEVB Reference Design 2
ON Semiconductor NCP1615GEVB Reference Design 3
ON Semiconductor NCP1615GEVB Reference Design 4
ON Semiconductor NCP1615GEVB Reference Design 1
ON Semiconductor NCP1615GEVB Reference Design 1
ON Semiconductor NCP1615GEVB Reference Design 2
ON Semiconductor NCP1615GEVB Reference Design 3
ON Semiconductor NCP1615GEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsHigh-Brightness LED DriverFlat Panel DisplayPower Supplies

ECAD Model:

Description

The NCP1615GEVB-GEVB is a high voltage PFC controller with current controlled frequency foldback evaluation board from ON Semiconductor. It is designed for use in consumer electronics applications, such as power supplies, adapters, and chargers. The board features a NCP1615 PFC controller, a high voltage MOSFET, and a current sense resistor. It also includes a power supply, a current sense amplifier, and a voltage sense amplifier. The board is designed to provide a complete solution for evaluating the performance of the NCP1615 PFC controller. It is capable of operating in both continuous conduction mode (CCM) and discontinuous conduction mode (DCM) and can be used to evaluate the performance of the controller in both modes. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the controller.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Factor Correction
  • Utilized IC / Part
    NCP1615
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
ON SemiconductorClock Buffer HF LVDS FANOUT BUFF/ TRANS1000BUY