web counter

Linear Technology/Analog Devices DC1028AEVAL BOARD BUCK REG LT3513

Linear Technology/Analog Devices DC1028A Reference Design 2
Linear Technology/Analog Devices DC1028A Reference Design 1
Linear Technology/Analog Devices DC1028A Reference Design 2
Linear Technology/Analog Devices DC1028A Reference Design 1
Linear Technology/Analog Devices DC1028A Reference Design 1
Linear Technology/Analog Devices DC1028A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsLCD TFT DisplayFlat Panel Display

ECAD Model:

Description

The Analog Devices DC1028A-A LT3513EUHF Demo Board is a 2MHz, high current 5 output switching regulator designed for use in consumer electronics, specifically TFT-LCD panels. It features a wide input voltage range of 4.5V to 28V, and can provide up to 5A of output current. It also has a low quiescent current of only 1.5mA, making it an efficient and reliable power solution for consumer electronics. The board also includes a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring safe and reliable operation. With its high current output and wide input voltage range, the Analog Devices DC1028A-A LT3513EUHF Demo Board is an ideal choice for powering TFT-LCD panels in consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3513
  • Voltage - Output
    3.3V 5V 8V 22V -10V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LT3513
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, LCD Supply
  • Outputs and Type
    5, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ