web counter

Linear Technology/Analog Devices DC1514ABOARD DEMO FOR LT3579EFE

Linear Technology/Analog Devices DC1514A Reference Design 1
Linear Technology/Analog Devices DC1514A Reference Design 1
Linear Technology/Analog Devices DC1514A Reference Design 1
Linear Technology/Analog Devices DC1514A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveLCD TFT DisplayVacuum Fluorescent DisplayAutomotive

ECAD Model:

Description

The Analog Devices DC1514A-A, LT3579EFE Demo Board is a 6.5A Boost/Inverting DC/DC Converter with Fault Protection, Automotive and Transportation. It is designed to provide a reliable and efficient power solution for automotive and transportation applications. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage range of 0.8V to 40V, and a maximum output current of 6.5A. It also includes a fault protection circuit to protect against over-voltage, over-current, and short-circuit conditions. The board is designed to be used with the LT3579EFE IC, which is a high-efficiency, low-noise, and low-EMI DC/DC converter. The board is ideal for automotive and transportation applications that require a reliable and efficient power solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LT3579
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining