web counter

ON Semiconductor NCP3020BGEVBPower Management IC Development Tools NCP3020A EVALUATION BOARD

ON Semiconductor NCP3020BGEVB Reference Design 1
ON Semiconductor NCP3020BGEVB Reference Design 1
ON Semiconductor NCP3020BGEVB Reference Design 1
ON Semiconductor NCP3020BGEVB Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDesktops and ServersWired Networking

ECAD Model:

Description

The ON Semiconductor NCP3020BGEVB-BGEVB is a 3.3V DC to DC single output power supply designed for use in desktops, servers, computers, and peripherals. It features a wide input voltage range of 4.5V to 14V, and a maximum output current of 2A. The NCP3020BGEVB-BGEVB is designed to provide a reliable and efficient power supply solution for a variety of applications. It features a low quiescent current, low output ripple, and a high efficiency of up to 95%. The NCP3020BGEVB-BGEVB also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. This power supply is RoHS compliant and is available in a compact SIP package.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    NCP3020B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC AMP POST PECL 3.3V/5V 10MSOP4000BUY