ON Semiconductor NCP508SQ15T1GEVBBOARD EVALUATION NCP507 1.5V
Description
The ON Semiconductor NCP508SQ15T1GEVB-GEVB is a 1.5V DC to DC single output power supply designed for use in Bluetooth headsets and other consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 150mA. The device is highly efficient, with a typical efficiency of up to 90%. It also features a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The NCP508SQ15T1GEVB-GEVB is RoHS compliant and comes in a small, surface-mount package, making it easy to integrate into any design.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time52 Weeks
- PackagingBulk
- Published1997
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Output1.5V
- Utilized IC / PartNCP508
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Regulator TypePositive Fixed
- Board TypeFully Populated
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | IC PWR MGMNT DC-DC MULT 56-QFN | 4500 | BUY | |
| NXP USA Inc. | IC POWER MANAGEMENT 56-QFN | 1300 | RFQ |


Product
Brand
Articles
Tools