web counter

ON Semiconductor NCP508SQ33T1GEVBBOARD EVALUATION NCP507 3.3

ON Semiconductor NCP508SQ33T1GEVB Reference Design 4
ON Semiconductor NCP508SQ33T1GEVB Reference Design 1
ON Semiconductor NCP508SQ33T1GEVB Reference Design 2
ON Semiconductor NCP508SQ33T1GEVB Reference Design 3
ON Semiconductor NCP508SQ33T1GEVB Reference Design 4
ON Semiconductor NCP508SQ33T1GEVB Reference Design 1
ON Semiconductor NCP508SQ33T1GEVB Reference Design 1
ON Semiconductor NCP508SQ33T1GEVB Reference Design 2
ON Semiconductor NCP508SQ33T1GEVB Reference Design 3
ON Semiconductor NCP508SQ33T1GEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsBluetooth HeadsetMeteringInstrumentation and Measurement

ECAD Model:

Description

The ON Semiconductor NCP508SQ33T1GEVB-GEVB is a 3.3V DC to DC single output power supply designed for use in Bluetooth headsets and other consumer electronics. It features a wide input voltage range of 4.5V to 28V, a maximum output current of 500mA, and a high efficiency of up to 95%. The NCP508SQ33T1GEVB-GEVB also has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. It is RoHS compliant and comes in a compact SOT-23-5 package. This power supply is perfect for providing reliable and efficient power to Bluetooth headsets and other consumer electronics.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -45°C
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    NCP508
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP1829ACPZ-R7171RFQ