web counter

ON Semiconductor NCP57152DSADGEVBEVAL BOARD NCP57152DSADG

ON Semiconductor NCP57152DSADGEVB Reference Design 4
ON Semiconductor NCP57152DSADGEVB Reference Design 1
ON Semiconductor NCP57152DSADGEVB Reference Design 2
ON Semiconductor NCP57152DSADGEVB Reference Design 3
ON Semiconductor NCP57152DSADGEVB Reference Design 4
ON Semiconductor NCP57152DSADGEVB Reference Design 1
ON Semiconductor NCP57152DSADGEVB Reference Design 1
ON Semiconductor NCP57152DSADGEVB Reference Design 2
ON Semiconductor NCP57152DSADGEVB Reference Design 3
ON Semiconductor NCP57152DSADGEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementConsumer ElectronicsBattery ChargerServersIndustrial

ECAD Model:

Description

The ON Semiconductor NCP57152DSADGEVB-DSADGEVB is a demonstration evaluation board for the NCP57152 1.5 A adjustable VLDO regulator. This board is designed to provide a platform for evaluating the features and performance of the NCP57152 power management IC. It features an adjustable output voltage range of 0.8 V to 5.5 V, and a maximum output current of 1.5 A. The board also includes a power-on reset circuit, an enable input, and a power-good output. The board is designed to operate over a wide temperature range of -40°C to +125°C. It is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    1.5V
  • Utilized IC / Part
    NCP57152
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining