web counter

ON Semiconductor NCP59152DSADGEVBEVAL BOARD NCP59152DSADG

ON Semiconductor NCP59152DSADGEVB Reference Design 2
ON Semiconductor NCP59152DSADGEVB Reference Design 1
ON Semiconductor NCP59152DSADGEVB Reference Design 2
ON Semiconductor NCP59152DSADGEVB Reference Design 1
ON Semiconductor NCP59152DSADGEVB Reference Design 1
ON Semiconductor NCP59152DSADGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerServersIndustrial

ECAD Model:

Description

The ON Semiconductor NCP59152DSADGEVB-DSADGEVB is an evaluation board for the NCP59152 DC to DC single output power supply power management IC. This board is designed to provide a platform for evaluating the features and performance of the NCP59152 IC. It includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft start. The board also includes a variety of protection features such as over-voltage protection, over-current protection, and thermal shutdown. The board is designed to be used with a wide range of input voltages and is capable of providing up to 1.5A of output current.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    2.5V
  • Utilized IC / Part
    NCP59152
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorAC/DC Converters Hi Vtg SWR for Offline SMPS2000RFQ