web counter

ON Semiconductor NCP59302DSADGEVBBOARD EVALUATION NCP59302 REG

ON Semiconductor NCP59302DSADGEVB Reference Design 2
ON Semiconductor NCP59302DSADGEVB Reference Design 1
ON Semiconductor NCP59302DSADGEVB Reference Design 2
ON Semiconductor NCP59302DSADGEVB Reference Design 1
ON Semiconductor NCP59302DSADGEVB Reference Design 1
ON Semiconductor NCP59302DSADGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerServersIndustrial

ECAD Model:

Description

The ON Semiconductor NCP59302DSADGEVB-DSADGEVB is an evaluation board for the DC to DC Single Output Power Supply for Battery Charger, Power Management IC. This board is designed to evaluate the performance of the NCP59302 power management IC, which is a high-efficiency, low-noise, and low-cost DC to DC converter. It features a wide input voltage range of 4.5V to 28V, and a single output voltage of up to 5.5V. The board also includes a power switch, current sense resistor, and a voltage sense resistor. The board is designed to be used in applications such as battery chargers, portable electronics, and automotive systems.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    2.5V
  • Utilized IC / Part
    NCP59302
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining