web counter

ON Semiconductor NCP59744MN2ADJGEVBEVAL BOARD NCP59744MN2ADJG

ON Semiconductor NCP59744MN2ADJGEVB Reference Design 2
ON Semiconductor NCP59744MN2ADJGEVB Reference Design 1
ON Semiconductor NCP59744MN2ADJGEVB Reference Design 2
ON Semiconductor NCP59744MN2ADJGEVB Reference Design 1
ON Semiconductor NCP59744MN2ADJGEVB Reference Design 1
ON Semiconductor NCP59744MN2ADJGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsConsumer ElectronicsFPGA SolutionsIndustrialPower Supplies

ECAD Model:

Description

The ON Semiconductor NCP59744MN2ADJGEVB-ADJGEVB is a precision ultra-low dropout voltage regulator evaluation board designed for consumer electronics applications. It features a wide input voltage range of 2.5V to 5.5V and a low dropout voltage of 0.2V. The board also includes an adjustable output voltage range of 0.8V to 5.0V, allowing for precise voltage regulation. The board is designed to provide a high level of accuracy and stability, making it ideal for use in consumer electronics applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    126 Weeks
  • Packaging
    Box
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    1.2V
  • Utilized IC / Part
    NCP59744
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
EAOEAO - 09.10290.01 - Slide Switch, SPDT-CO, On, 1K2 Series, 500 mA1088BUY