web counter

ON Semiconductor NCP59748MN1ADJTBGEVBEVAL BOARD NCP59748MN1ADJTBG

ON Semiconductor NCP59748MN1ADJTBGEVB Reference Design 3
ON Semiconductor NCP59748MN1ADJTBGEVB Reference Design 1
ON Semiconductor NCP59748MN1ADJTBGEVB Reference Design 2
ON Semiconductor NCP59748MN1ADJTBGEVB Reference Design 3
ON Semiconductor NCP59748MN1ADJTBGEVB Reference Design 1
ON Semiconductor NCP59748MN1ADJTBGEVB Reference Design 1
ON Semiconductor NCP59748MN1ADJTBGEVB Reference Design 2
ON Semiconductor NCP59748MN1ADJTBGEVB Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsConsumer ElectronicsFPGA SolutionsIndustrialPower Supplies

ECAD Model:

Description

The ON Semiconductor NCP59748MN1ADJTBGEVB-ADJTBGEVB is an ultra-low dropout voltage regulator with bias rail evaluation board designed for consumer electronics applications. It features a wide input voltage range of 2.5V to 5.5V and a low dropout voltage of 0.2V. The board also includes an adjustable output voltage range of 0.8V to 5.0V, making it suitable for a variety of consumer electronics applications. The board also features a low quiescent current of only 1.5mA, making it an ideal choice for battery-powered applications. Additionally, the board includes a thermal shutdown protection feature to protect against overheating.