ON Semiconductor NCP59749MN2ADJTBGEVBEVAL BOARD NCP59749MN2ADJTBG
Description
The ON Semiconductor NCP59749MN2ADJTBGEVB-ADJTBGEVB is an ultra-low dropout (LDO) linear regulator evaluation board designed for consumer electronics applications. It features an adjustable output voltage range of 0.8V to 5.5V and a maximum output current of 1.5A. The board also includes a bias rail for improved power supply stability and a low quiescent current of only 10µA. The NCP59749MN2ADJTBGEVB-ADJTBGEVB is ideal for applications such as mobile phones, tablets, and other consumer electronics devices.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time52 Weeks
- PackagingBox
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Voltage - Output1.2V
- Utilized IC / PartNCP59749
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Regulator TypePositive Adjustable
- Board TypeFully Populated
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC REG LINEAR 3.3V 500MA 10DFN | 4000 | RFQ |


Product
Brand
Articles
Tools