web counter

ON Semiconductor NV47701PDAJGEVBEVAL BOARD NV47701PDAJG

ON Semiconductor NV47701PDAJGEVB Reference Design 3
ON Semiconductor NV47701PDAJGEVB Reference Design 1
ON Semiconductor NV47701PDAJGEVB Reference Design 2
ON Semiconductor NV47701PDAJGEVB Reference Design 3
ON Semiconductor NV47701PDAJGEVB Reference Design 1
ON Semiconductor NV47701PDAJGEVB Reference Design 1
ON Semiconductor NV47701PDAJGEVB Reference Design 2
ON Semiconductor NV47701PDAJGEVB Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Military and AerospaceSatellite RadioInfotainmentGPS NavigationInstrument Cluster

ECAD Model:

Description

The ON Semiconductor NV47701PDAJGEVB-PDAJGEVB Evaluation Board is a DC to DC single output power supply designed for use in infotainment, military, and aerospace applications. It features a wide input voltage range of 4.5V to 28V, and a single output voltage of 5V. The board is equipped with a high-efficiency synchronous buck converter, which provides up to 10A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the ON Semiconductor NV47701PDAJGEVB-PDAJGEVB DC to DC converter, and is ideal for applications requiring high efficiency and reliable power supply.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    150°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    5V
  • Utilized IC / Part
    NCV47701
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON Semiconductor3 A,DUAL-RAIL VLDO LIN RQFN20 55 AU SNGL PBF Code = 08691325RFQ