web counter

ON Semiconductor NV47710PDAJGEVBEVAL BOARD NV47710PDAJG

ON Semiconductor NV47710PDAJGEVB Reference Design 2
ON Semiconductor NV47710PDAJGEVB Reference Design 1
ON Semiconductor NV47710PDAJGEVB Reference Design 2
ON Semiconductor NV47710PDAJGEVB Reference Design 1
ON Semiconductor NV47710PDAJGEVB Reference Design 1
ON Semiconductor NV47710PDAJGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Military and AerospaceSatellite RadioInfotainmentGPS NavigationInstrument Cluster

ECAD Model:

Description

The ON Semiconductor NV47710PDAJGEVB-PDAJGEVB Evaluation Board is a DC to DC single output power supply designed for use in infotainment, military, and aerospace applications. It features a wide input voltage range of 4.5V to 28V and a single output voltage of 3.3V. The board is equipped with a high-efficiency synchronous buck converter, which provides up to 10A of continuous output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the ON Semiconductor NV47710PDAJGEVB-PDAJGEVB DC to DC converter IC, which is a high-performance, low-power, and cost-effective solution for powering a variety of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    150°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    5V
  • Utilized IC / Part
    NCV47710
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Grayhill Inc.SWITCH SLIDE DIP 3PST 150MA 30V235BUY
ON SemiconductorIC GATE NAND 2CH 4-INP 14-SOIC69BUY