web counter

Rohm BU90005GWZ-E2EVK-101Power Management IC Development Tools EVAL BOArd-Step-down Switching regulators with Built-in Power MOSFET, Output (1A, 1.2V)

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableWirelessDC to DC ConverterSmart PhoneCellular Phone

ECAD Model:

Description

The ROHM Semiconductor BU90005GWZ-E2EVK-101 Evaluation Kit is designed to evaluate the features of the BU90005GWZ synchronous buck DC/DC converter. This converter is ideal for consumer electronics applications, providing high efficiency and low noise operation. The kit includes a power supply, a control board, and a set of cables for easy connection. It also includes a comprehensive user manual and application notes to help users get the most out of the BU90005GWZ. With its wide input voltage range and high output current capability, the BU90005GWZ is an ideal choice for a variety of consumer electronics applications.