web counter

ROHM Semiconductor BU90006GWZ-E2EVK-101BOARD EVAL FOR BU90006GWZ-E2

ROHM Semiconductor BU90006GWZ-E2EVK-101 Reference Design 2
ROHM Semiconductor BU90006GWZ-E2EVK-101 Reference Design 1
ROHM Semiconductor BU90006GWZ-E2EVK-101 Reference Design 2
ROHM Semiconductor BU90006GWZ-E2EVK-101 Reference Design 1
ROHM Semiconductor BU90006GWZ-E2EVK-101 Reference Design 1
ROHM Semiconductor BU90006GWZ-E2EVK-101 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableWirelessDC to DC ConverterSmart PhoneCellular Phone

ECAD Model:

Description

The ROHM Semiconductor BU90006GWZ-E2EVK-101 Evaluation Kit is designed to evaluate the features of the BU90006GWZ synchronous buck DC/DC converter, which is ideal for consumer electronics applications. This evaluation kit includes a BU90006GWZ-E2EVK-101 board, a power supply, and a USB cable. The board features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. It also has a wide output voltage range of 0.6V to 5.5V, and a high switching frequency of up to 2MHz. The board also includes a variety of protection features, such as over-current protection, over-voltage protection, and thermal shutdown. This evaluation kit is a great tool for evaluating the features of the BU90006GWZ synchronous buck DC/DC converter.

Specifications

ROHM Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ROHM Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3V
  • Frequency - Switching
    6MHz
  • Utilized IC / Part
    BU90006
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsLogic Gates Low-Pwr Dual 2-Inp Pos-AND Gate10000RFQ
ON SemiconductorON SEMICONDUCTOR - CAT24C256WI-G - EEPROM, 256 Kbit, 32K x 8bit, Serial I2C (2-Wire), 400 kHz, SOIC, 8 Pins275RFQ