web counter

ROHM Semiconductor BU90007GWZ-E2EVK-101BOARD EVAL FOR BU90007GWZ

ROHM Semiconductor BU90007GWZ-E2EVK-101 Reference Design 2
ROHM Semiconductor BU90007GWZ-E2EVK-101 Reference Design 1
ROHM Semiconductor BU90007GWZ-E2EVK-101 Reference Design 2
ROHM Semiconductor BU90007GWZ-E2EVK-101 Reference Design 1
ROHM Semiconductor BU90007GWZ-E2EVK-101 Reference Design 1
ROHM Semiconductor BU90007GWZ-E2EVK-101 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableWirelessDC to DC ConverterSmart PhoneCellular Phone

ECAD Model:

Description

The ROHM Semiconductor BU90007GWZ-E2EVK-101 Evaluation Kit is designed to evaluate the features of the BU90007GWZ synchronous buck DC/DC converter. This converter is ideal for consumer electronics applications, providing high efficiency and low noise operation. The kit includes a power supply, a control board, and a set of cables for easy connection. The evaluation board also features a graphical user interface for easy setup and monitoring of the converter's performance. With its wide input voltage range and adjustable output voltage, the BU90007GWZ-E2EVK-101 Evaluation Kit is an ideal solution for evaluating the performance of the BU90007GWZ synchronous buck DC/DC converter.

Specifications

ROHM Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ROHM Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.25V
  • Utilized IC / Part
    BU90007
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining