web counter

Silicon Labs 4455C-868-PDKSi4455 868MHz EZRadio Two-Way Link Wireless Development Kit

Silicon Labs 4455C-868-PDK Reference Design 2
Silicon Labs 4455C-868-PDK Reference Design 1
Silicon Labs 4455C-868-PDK Reference Design 2
Silicon Labs 4455C-868-PDK Reference Design 1
Silicon Labs 4455C-868-PDK Reference Design 1
Silicon Labs 4455C-868-PDK Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

Medical and HealthcareHome AutomationTelemetrySecurity SystemRemote ControlHealth SystemRemote Keyless EntryIndustrial ControlWireless Sensor

ECAD Model:

Description

The Silicon Labs 4455C-868-PDK is a two-way link development kit for the Si4455 868-MHz RF transceiver. It is designed for medical and healthcare applications, and provides a comprehensive set of tools and resources to help developers create reliable, secure, and low-power wireless solutions. The kit includes a Si4455 transceiver, a USB-based development board, and a range of software and hardware tools. It also includes a range of example applications, such as a two-way link, a medical device, and a healthcare application. The kit is designed to help developers quickly and easily create wireless solutions for medical and healthcare applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mount
    PCB
  • Series
    EZRadio®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    868MHz
  • Operating Supply Voltage
    3.3V
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LINEAR 2.8V 500MA 8WSON0RFQ
Diodes IncorporatedIC REG LIN POS ADJ 300MA SOT2525081RFQ
Diodes IncorporatedIC REG LINEAR 3V 300MA SOT25142000BUY
Texas InstrumentsIC REG LINEAR 3V 500MA 8SOIC600BUY
Texas InstrumentsIC REG LINEAR 3V 500MA 8WSON91429BUY
Texas InstrumentsIC REG LINEAR 3V 500MA 8VSSOP0RFQ
ON SemiconductorIC BUF NON-INVERT 5.5V 14TSSOP4665RFQ
Texas InstrumentsIC REG LINEAR 1.8V 500MA 8SOIC20RFQ
Diodes IncorporatedIC REG LIN 3.3V 300MA 6DFN202010000RFQ
Texas InstrumentsIC REG LINEAR 3V 500MA 8SOIC890BUY
Texas InstrumentsIC REG LINEAR 5V 500MA 8WSON0RFQ
Load more