web counter

Silicon Labs 4461C-868-PDKSi4461 Transceiver Development Kit

Silicon Labs 4461C-868-PDK Reference Design 2
Silicon Labs 4461C-868-PDK Reference Design 1
Silicon Labs 4461C-868-PDK Reference Design 2
Silicon Labs 4461C-868-PDK Reference Design 1
Silicon Labs 4461C-868-PDK Reference Design 1
Silicon Labs 4461C-868-PDK Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

WirelessWireless Metering

ECAD Model:

Description

The Silicon Labs 4461C-868-PDK is a wireless development kit for the Si4461 868-MHz RF transceiver. It is designed to help developers quickly and easily create wireless applications for the 868-MHz frequency band. The kit includes an EZRadio-PRO radio board, a USB-to-serial adapter, and a software development kit. The radio board features a Si4461 transceiver, a 32-bit ARM Cortex-M3 processor, and a range of peripherals. The USB-to-serial adapter allows for easy connection to a PC for programming and debugging. The software development kit includes a range of tools and libraries to help developers create their applications. The kit also includes a range of example applications to help developers get started quickly.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Package / Case
    SMA
  • Series
    EZRadioPRO®
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    868MHz
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS LP2989AIM-5.0/NOPB. LDO VOLTAGE REGULATOR, 5V, 0.5A, N8-SOIC28BUY
Texas InstrumentsIC REG LINEAR 2.5V 500MA 8SOIC28RFQ
Texas InstrumentsIC REG LINEAR 5V 500MA 8SOIC1254BUY
Texas InstrumentsIC REG LINEAR 3.3V 500MA 8VSSOP98RFQ
Texas InstrumentsIC REG LINEAR 2.8V 500MA 8WSON0RFQ
Texas InstrumentsIC REG LINEAR 1.8V 500MA 8SOIC20RFQ
Texas InstrumentsIC REG LINEAR 3.3V 500MA 8SOIC14770BUY
Texas InstrumentsIC REG LINEAR 2.5V 500MA 8SOIC18BUY
Texas InstrumentsIC REG LINEAR 5V 500MA 8VSSOP31RFQ
Texas InstrumentsIC REG LINEAR 2.8V 500MA 8WSON0RFQ