web counter

Analog Devices Inc. EVAL-ADF7023DB1ZEvaluation Board For High Performance, Low Power, ISM Band Transceiver IC

Analog Devices Inc. EVAL-ADF7023DB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF7023DB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF7023DB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF7023DB1Z Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialHome AutomationHealth SystemWireless MeteringWireless SensorBuilding ManagementProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADF7023DB1Z is a daughter board for the ADF7023 868 - 915 MHz ISM Band Transceiver. It is an evaluation board designed to help engineers evaluate the performance of the ADF7023 transceiver in the Industrial, Scientific, and Medical (ISM) Band. The board includes a variety of features, such as a power supply, a USB interface, and a variety of test points. It also includes a variety of software tools to help engineers evaluate the performance of the transceiver. The board is designed to be used in a variety of applications, including wireless sensor networks, industrial automation, and medical device applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, 802.15.4
  • Frequency
    868MHz 915MHz
  • Base Part Number
    ADF7023
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC RF TXRX MCU ISM<1GHZ 32WFQFN50RFQ
Analog Devices Inc.RF Transceiver FSK/GFSK/OOK 2.5V/3.3V 32-Pin LFCSP EP T/R6236RFQ
Abracon LLCCRYSTAL 32.7680KHZ 7PF SMD154101RFQ