web counter

Silicon Labs 4463C-915-PDKSi4463 Transceiver Development Kit

Silicon Labs 4463C-915-PDK Reference Design 12
Silicon Labs 4463C-915-PDK Reference Design 1
Silicon Labs 4463C-915-PDK Reference Design 2
Silicon Labs 4463C-915-PDK Reference Design 3
Silicon Labs 4463C-915-PDK Reference Design 4
Silicon Labs 4463C-915-PDK Reference Design 5
Silicon Labs 4463C-915-PDK Reference Design 6
Silicon Labs 4463C-915-PDK Reference Design 7
Silicon Labs 4463C-915-PDK Reference Design 8
Silicon Labs 4463C-915-PDK Reference Design 9
Silicon Labs 4463C-915-PDK Reference Design 10
Silicon Labs 4463C-915-PDK Reference Design 11
Silicon Labs 4463C-915-PDK Reference Design 12
Silicon Labs 4463C-915-PDK Reference Design 1
Silicon Labs 4463C-915-PDK Reference Design 1
Silicon Labs 4463C-915-PDK Reference Design 2
Silicon Labs 4463C-915-PDK Reference Design 3
Silicon Labs 4463C-915-PDK Reference Design 4
Silicon Labs 4463C-915-PDK Reference Design 5
Silicon Labs 4463C-915-PDK Reference Design 6
Silicon Labs 4463C-915-PDK Reference Design 7
Silicon Labs 4463C-915-PDK Reference Design 8
Silicon Labs 4463C-915-PDK Reference Design 9
Silicon Labs 4463C-915-PDK Reference Design 10
Silicon Labs 4463C-915-PDK Reference Design 11
Silicon Labs 4463C-915-PDK Reference Design 12

Applications:

Wireless Communication >

RF Transceiver

End Products:

WirelessWireless Metering

ECAD Model:

Description

The Silicon Labs 4463C-915-PDK EZRadio-PRO Wireless Development Kit is a comprehensive development platform for the Si4463 915-MHz RF Transceiver. It includes a range of hardware and software components to enable rapid prototyping and development of wireless applications. The kit includes a Si4463 915-MHz RF Transceiver, a USB-based EZRadioPRO development board, a range of antennas, and a suite of software tools. The development board provides a range of features, including a USB interface, a range of GPIOs, and a range of power supply options. The software tools include a range of drivers, libraries, and example applications. The kit is ideal for developing a range of wireless applications, including remote control, home automation, and industrial automation.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Series
    EZRadioPRO®
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    915MHz
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS LP2989AIM-5.0/NOPB. LDO VOLTAGE REGULATOR, 5V, 0.5A, N8-SOIC28BUY
Texas InstrumentsIC REG LINEAR 3V 500MA 8WSON91429BUY
Texas InstrumentsIC REG LINEAR 5V 500MA 8WSON900RFQ
Texas InstrumentsIC REG LINEAR 2.8V 500MA 8VSSOP18392RFQ
Texas InstrumentsIC REG LINEAR 3V 500MA 8WSON0RFQ
Texas InstrumentsIC REG LINEAR 5V 500MA 8WSON0RFQ
Texas InstrumentsIC REG LINEAR 3V 500MA 8WSON0RFQ