web counter

STMicroelectronics STEVAL-SP1ML868RF Development Tools USB dongle for SPIRIT1 low power RF modules SP1ML-868

STMicroelectronics STEVAL-SP1ML868 Reference Design 3
STMicroelectronics STEVAL-SP1ML868 Reference Design 1
STMicroelectronics STEVAL-SP1ML868 Reference Design 2
STMicroelectronics STEVAL-SP1ML868 Reference Design 3
STMicroelectronics STEVAL-SP1ML868 Reference Design 1
STMicroelectronics STEVAL-SP1ML868 Reference Design 1
STMicroelectronics STEVAL-SP1ML868 Reference Design 2
STMicroelectronics STEVAL-SP1ML868 Reference Design 3

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialHome AutomationWirelessSecurity SystemMedical AppliancesSystem Monitoring and ControlBuilding AutomationWireless MeteringIoT Applications

ECAD Model:

Description

The STMicroelectronics STEVAL-SP1ML868 is a USB dongle board designed for use with the SPIRIT1 low power RF modules based on the SP1ML-868 Industrial Sub-GHz transceiver. This board provides a convenient way to connect the SPIRIT1 module to a PC or laptop for easy configuration and testing. It features an integrated USB interface, an on-board antenna, and a power supply circuit. The board also includes a range of connectors for connecting external antennas, power supplies, and other peripherals. The STEVAL-SP1ML868 is ideal for applications such as industrial automation, home automation, and wireless sensor networks.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    Transceiver
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    -20°C
  • Frequency
    868MHz
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsEMI Filter Noise Suppression 30MHz to 1000MHz Gull Wing SMD Automotive T/R2945RFQ
Silicon LabsUSB-to-UART 1-CH 640byte FIFO 3.3V Automotive 28-Pin QFN EP T/R235RFQ
Silicon LabsSILICON LABS - CP2102N-A02-GQFN24 - Interface Bridges, USB to UART, 3 V, 3.6 V, QFN, 24 Pins, -40 °C300RFQ
Silicon LabsIC Usb to Uart Bridge QFN286170BUY
Silicon LabsFull Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 28-Pin QFN EP0BUY
Silicon LabsIC Usb to Uart Bridge QFN2410RFQ
Silicon LabsIC Usb to Uart Bridge QFN2040000RFQ
Silicon LabsFull Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 20-Pin QFN EP3BUY
STMicroelectronicsLDS3985 Series 3.3 V 300 mA Fixed Low Noise LDO BiCMOS Regulator - SOT-23-515000RFQ