web counter

Silicon Labs EZR-LEDK2W-915RF Development Tools EZRadio Two-Way Demo Kit (915MHz)

Silicon Labs EZR-LEDK2W-915 Reference Design 2
Silicon Labs EZR-LEDK2W-915 Reference Design 1
Silicon Labs EZR-LEDK2W-915 Reference Design 2
Silicon Labs EZR-LEDK2W-915 Reference Design 1
Silicon Labs EZR-LEDK2W-915 Reference Design 1
Silicon Labs EZR-LEDK2W-915 Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

Medical and HealthcareHome AutomationTelemetrySecurity SystemRemote ControlHealth SystemRemote Keyless EntryIndustrial ControlWireless Sensor

ECAD Model:

Description

The Silicon Labs EZR-LEDK2W-915 is a two-way link demo kit for medical and healthcare applications. It is designed to demonstrate the capabilities of the Si4455 915-MHz RF transceiver. The kit includes two boards, one with the Si4455 transceiver and the other with a microcontroller. The boards are connected via a two-way link, allowing for communication between the two boards. The kit also includes a USB cable, a power supply, and a set of antennas. The kit is designed to be used in medical and healthcare applications, such as remote patient monitoring, medical device communication, and medical device control. The kit is easy to use and provides a great way to explore the capabilities of the Si4455 transceiver.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Series
    EZRadio®
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    915MHz
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsIC RF TXRX MCU ISM<1GHZ 20-VFQFN18BUY