web counter

Silicon Labs SI5317-EVBBOARD EVALUATION FOR SI5317

Silicon Labs SI5317-EVB Reference Design 2
Silicon Labs SI5317-EVB Reference Design 1
Silicon Labs SI5317-EVB Reference Design 2
Silicon Labs SI5317-EVB Reference Design 1
Silicon Labs SI5317-EVB Reference Design 1
Silicon Labs SI5317-EVB Reference Design 2

Applications:

Clock and Timing >

Clock Generator

End Products:

Communications and TelecomNetworking

ECAD Model:

Description

The Silicon Labs SI5317-EVB is an evaluation board designed to evaluate the performance of the Si5317 1 to 710MHz Clock Generator IC. This IC is ideal for use in communications and telecom applications, providing a low-jitter, low-power clock generator solution. The SI5317-EVB board includes a variety of features, such as a USB interface, a power supply, and a variety of test points for easy evaluation. The board also includes a variety of clock outputs, allowing for easy testing of the IC's performance. The SI5317-EVB is an ideal solution for evaluating the performance of the Si5317 IC in communications and telecom applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    50.008559mg
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    644.53MHz
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    I2C
  • Utilized IC / Part
    SI5317
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Powered by USB Port or External Power Supply
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    Unknown
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining