web counter

Silicon Labs SI5322/23-EVBClock & Timer Development Tools Si5322/Si5323 EVAL BOARD

Silicon Labs SI5322/23-EVB Reference Design 1
Silicon Labs SI5322/23-EVB Reference Design 1
Silicon Labs SI5322/23-EVB Reference Design 1
Silicon Labs SI5322/23-EVB Reference Design 1

Applications:

Clock and Timing >

Clock Generator

End Products:

Communications and TelecomNetworking

ECAD Model:

Description

The Silicon Labs SI5322/23-EVB is an evaluation board designed to evaluate the performance of the SI5322/23 clock generator. This board is ideal for applications in communications and telecom, providing a wide range of frequencies from 15 to 707 MHz. It features a low jitter, low power, and low noise clock generator, making it suitable for a variety of applications. The board also includes a USB interface for easy programming and control. The SI5322/23-EVB is a great tool for engineers and designers looking to evaluate the performance of the SI5322/23 clock generator.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Package / Case
    QFN
  • Number of Pins
    36
  • Weight
    50.008559mg
  • Packaging
    Bulk
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    80MHz
  • Function
    Clock Generator
  • Number of Outputs
    2
  • Operating Supply Voltage
    1.8V
  • Utilized IC / Part
    SI5322, SI5323
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining