web counter

Silicon Labs SI5324-EVBClock & Timer Development Tools Si5324 Evaluation Board

Silicon Labs SI5324-EVB Reference Design 2
Silicon Labs SI5324-EVB Reference Design 1
Silicon Labs SI5324-EVB Reference Design 2
Silicon Labs SI5324-EVB Reference Design 1
Silicon Labs SI5324-EVB Reference Design 1
Silicon Labs SI5324-EVB Reference Design 2

Applications:

Clock and Timing >

Clock Generator

End Products:

Communications and TelecomNetworking

ECAD Model:

Description

The Silicon Labs SI5324-EVB is an evaluation board that uses the SI5324 0.002 to 710 MHz Clock Generator to provide a wide range of clock frequencies for communications and telecom applications. The board features a wide range of input and output options, including differential and single-ended clock inputs, differential and single-ended clock outputs, and a reference clock input. It also includes a USB interface for programming and monitoring the board. The board is designed to provide a low-jitter, low-noise clock signal for a variety of applications, including high-speed data transmission, digital video, and audio. The board is also capable of providing a wide range of clock frequencies, from 0.002 to 710 MHz, making it suitable for a variety of applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    50.008559mg
  • Packaging
    Bulk
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    80MHz
  • Function
    Clock Multiplier
  • Number of Outputs
    2
  • Operating Supply Voltage
    1.8V
  • Interface
    I2C
  • Utilized IC / Part
    SI5324
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Inputs, 2 Outputs
  • Embedded
    No
  • Secondary Attributes
    CML, CMOS, LVDS, LVPECL
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAX3162 Series 10 Mbps 5.5 V RS-232/RS-485/RS-422 Multiprotocol Trans. - SSOP-284BUY
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX3162EAI TRANCEIVER, RS-232/485/422, 316262RFQ