web counter

Silicon Labs Si5355-EVBSi5355 Evaluation Board Provides Selectable Voltage Supplies For All Five Power Pins

Applications:

Clock and Timing >

Clock Generator

End Products:

Communications and TelecomNetworkingServersMobile Computing

ECAD Model:

Description

The Silicon Labs Si5355-EVB is an evaluation board for the Si5355 1-200 MHz, Quad Frequency, 8-Output Clock Generator, Communications and Telecom IC. This board is designed to provide a platform for evaluating the features and performance of the Si5355 IC. It includes a USB interface for programming and control, as well as a variety of test points and connectors for connecting external components. The board also includes a power supply and a variety of clock outputs, allowing users to quickly and easily evaluate the performance of the Si5355 IC. The Si5355-EVB is an ideal tool for engineers and designers who need to evaluate the performance of the Si5355 IC in their applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • RoHS
    Compliant
  • Number of Outputs
    8
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
0 Similar Products Remaining