Silicon Labs SI5327-EVBClock & Timer Development Tools SI5327 EVAL BOARD
The Silicon Labs SI5327-EVB is an evaluation board that uses the SI5327 0.002 to 710 MHz Clock Generator to provide a wide range of clock frequencies for communications and telecom applications. The board features a wide range of input and output options, including a differential input, a single-ended input, and a differential output. It also includes a variety of features such as a programmable output frequency, a programmable output duty cycle, and a programmable output skew. The board is designed to be used with the Silicon Labs ClockBuilder Pro software, which allows users to configure the board for their specific application. The board is also compatible with a variety of development platforms, including the Silicon Labs EFM32 and EFM8 MCUs.
- TypeParameter
- Factory Lead Time3 Weeks
- Published2001
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency80MHz
- FunctionPrecision Clock
- Number of Outputs2
- Operating Supply Voltage1.8V
- InterfaceI2C, SPI
- Utilized IC / PartSi5327
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- EmbeddedNo
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC REG LINEAR 3.3V 150MA SOT23-5 | 885000 | RFQ | |
| Texas Instruments | IC REG LINEAR 3.3V 150MA SOT23-5 | 33630 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - LP2985-33DBVR - LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23 | 3983 | RFQ | |
| Texas Instruments | IC REG LINEAR 3.3V 150MA SOT23-5 | 568860 | BUY | |
| Texas Instruments | LDO Voltage Regulators Sgl Output 150mA Fixed(3.3V) Lo Quies | 88368 | BUY |


Product
Brand
Articles
Tools